EN
  • EN
  • DE

MC14516BCL

Part No MC14516BCL
Manufacturer Freescale Semiconductor - NXP
Description Counter Single 4-Bit Async Binary UP/Down Automotive 16-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205941-MC14516BCL
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14516BCL CAD Model

Description

The MC14516BCL is a presettable up/down binary counter manufactured by Freescale Semiconductor (now NXP). This CMOS counter can be used in a variety of digital systems for counting, frequency division, and timing applications. The counter is presettable, meaning that it can be loaded with a specific initial value before counting begins.

Applications

  • Frequency Dividers: Used to divide an input frequency by a specific factor.
  • Timers: Employed in timing circuits for generating precise time intervals.
  • Digital Clocks: Utilized in digital clocks and watches.
  • Event Counters: Used to count the number of occurrences of an event.
  • Address Generation: Can be used to generate addresses for memory systems.

Features

  • Presettable Up/Down Counter: Can count both up and down, and can be preset to a specific initial value.
  • Binary Counting: Counts in a binary sequence.
  • Synchronous Operation: All counter operations are synchronized to the clock input.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Operating Voltage Range: Operates over a wide voltage range, typically 3V to 18V.
  • Carry Output: Provides a carry output for cascading multiple counters.
  • Clock Enable: Clock enable input to control counting operations.

Benefits

  • Versatile Counting Functions: Offers both up and down counting capabilities.
  • Precise Counting: Synchronous operation ensures accurate counting.
  • Low Power Consumption: CMOS technology minimizes power dissipation.
  • Wide Operating Voltage Range: Can be used in a variety of systems with different voltage requirements.
  • Cascadable: Carry output allows for cascading multiple counters to increase the counting range.

Additional Details

The MC14516BCL requires a clock signal for counting and a load signal for presetting the counter. The direction of counting (up or down) is determined by a separate control input. The counter's output is available in parallel binary format. The device can be used in both synchronous and asynchronous systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess