EN
  • EN
  • DE

MC2831AP

Part No MC2831AP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Mot# MC2831AP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014830-MC2831AP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC2831AP CAD Model

Description

The MC2831AP is a low-power FM narrowband receiver IC (integrated circuit) manufactured by Freescale Semiconductor, now part of NXP Semiconductors. This receiver is designed for use in cordless phones and low-power radio communication systems. It integrates the necessary functions for receiving and demodulating FM signals, providing a complete receiver solution in a single chip.

Applications:

  • Cordless Phones
  • Wireless Security Systems
  • Remote Control Systems
  • Wireless Audio Devices
  • Low-Power Radio Communication Systems

Features:

  • Low-Power Consumption: Optimizes battery life in portable applications.
  • FM Narrowband Receiver: Designed for receiving narrowband FM signals.
  • Integrated Oscillator: Eliminates the need for external oscillator components.
  • RSSI Output: Provides a Received Signal Strength Indicator (RSSI) output.
  • Low Voltage Operation: Operates from a low voltage power supply.

Benefits:

  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Reduced System Cost: Integration reduces the number of external components required.
  • Improved Performance: Provides reliable FM reception in various environments.
  • Simplified Design: Integration simplifies the design of wireless communication systems.
  • Compact Size: Small package size minimizes board space requirements.

Additional Details:

The MC2831AP integrates an RF front-end, mixer, IF amplifier, FM demodulator, and audio amplifier. The device typically operates from a single low-voltage power supply. The RSSI output provides an indication of the received signal strength, which can be used for automatic gain control (AGC) and signal quality monitoring. The integrated oscillator simplifies the design and reduces the number of external components. The device is designed for narrowband FM systems and may not be suitable for wideband FM applications. Refer to the device datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess