EN
  • EN
  • DE

MC69-12

Part No MC69-12
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077681-MC69-12
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC69-12 CAD Model

Description

The ON Semiconductor MC69-12 is a state-of-the-art integrated circuit designed for robust and efficient power management applications. This high-performance product is an ideal choice for engineers looking to enhance the reliability and performance of their power supply systems.

Key Features

  • High Efficiency: The MC69-12 boasts an impressive efficiency rate, which is crucial for reducing heat generation and improving the overall lifespan of electronic devices.
  • Voltage Regulation: It offers excellent voltage regulation capabilities, ensuring a stable output even under varying load conditions, which is vital for sensitive electronic components.
  • Low Standby Power: Designed to consume minimal power during standby, the MC69-12 helps in conserving energy and reducing costs for end-users.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, safeguarding the system against thermal-related failures.
  • Durable Construction: ON Semiconductor's commitment to quality means the MC69-12 is built to last, with a construction that resists common environmental stressors.

Applications

The MC69-12 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Switching power supplies
  • DC-DC converters
  • Automotive electronics
  • Industrial control systems
  • Portable devices

Technical Specifications

Some of the technical specifications for the MC69-12 include:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Specified in the datasheet
  • Current Rating: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC69-12 is no exception. Each unit is rigorously tested to ensure it meets the highest standards of reliability and performance.

For detailed information, please refer to the MC69-12 datasheet, which provides comprehensive technical details, electrical characteristics, and application guidelines to assist in the design and implementation process.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess