LTC2398CLX18PBF - A High-Performance ADC from Linear Technology
The LTC2398CLX18PBF is a state-of-the-art 18-bit analog-to-digital converter (ADC) by Linear Technology, designed to deliver exceptional accuracy and noise performance for a wide range of demanding applications. This high-resolution ADC is a perfect solution for precision data acquisition, medical instrumentation, industrial control systems, and more, where precise signal conversion is critical.
Featuring a fast throughput rate of 250ksps, the LTC2398CLX18PBF ensures efficient data processing, making it suitable for high-speed systems that require quick response times. The ADC operates over a single 5V supply, simplifying the power design and reducing the complexity of the system's power management.
This ADC utilizes a pseudo-differential unipolar input range from 0V to VREF (with VREF up to 5V), which provides flexibility in accommodating various signal sources. The LTC2398CLX18PBF's no latency architecture ensures reliable and consistent performance, making it an excellent choice for multiplexed applications that require a stable data stream without delay.
The device comes in a compact 48-pin LQFP package, which is ideal for space-constrained applications. Its small footprint allows designers to integrate it into systems where board real estate is at a premium without compromising performance.
One of the key features of the LTC2398CLX18PBF is its integrated digital filter, which reduces noise and improves the signal-to-noise ratio (SNR), enhancing the overall performance of the data acquisition system. Additionally, the ADC includes a no missing codes feature, which guarantees that all output codes are possible, further ensuring the integrity and accuracy of the data.
Linear Technology provides comprehensive support for the LTC2398CLX18PBF with detailed datasheets, application notes, and evaluation kits to assist designers in integrating this high-quality ADC into their projects seamlessly. The device's robust design and advanced features make it a top choice for engineers looking to develop high-performance, precision systems.
Overall, the LTC2398CLX18PBF represents Linear Technology's commitment to offering high-quality, precision components that meet the needs of advanced electronic systems in various industries.