EN
  • EN
  • DE

MA3830

Part No MA3830
Manufacturer Sanken
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074636-MA3830
Categories OEM Parts(M-N)
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA3830 CAD Model

Description

The Sanken MA3830 is a power amplifier integrated circuit (IC) designed for audio applications. This IC is commonly used in car audio systems, home stereo systems, and other audio amplification devices. It is designed to provide a high-power output with low distortion, making it suitable for driving speakers directly.

Applications

  • Car audio amplifiers
  • Home stereo systems
  • Audio amplification devices
  • Active speaker systems
  • Subwoofer amplifiers

Features

  • High power output: Delivers significant power to drive speakers effectively.
  • Low distortion: Ensures high-quality audio reproduction.
  • Built-in protection circuits: Protects against over-voltage, over-current, and thermal overload.
  • Mute function: Allows for silent operation when needed.
  • Compact package: Facilitates easy integration into audio systems.

Benefits

  • High-quality audio: Low distortion ensures clear and accurate sound reproduction.
  • Reliable performance: Built-in protection circuits enhance the IC's durability.
  • Easy to use: Simple integration into audio systems due to its compact package and straightforward design.
  • Versatile application: Suitable for a wide range of audio amplification needs.
  • Enhanced system safety: Protection features prevent damage to the IC and connected components.

Technical Specifications

The Sanken MA3830 typically operates with a supply voltage range of 8V to 18V. It can deliver an output power of up to 30W per channel into a 4-ohm load. The total harmonic distortion (THD) is typically less than 0.1% at rated power. The IC includes protection features such as over-voltage protection, over-current protection, and thermal shutdown. The operating temperature range is from -20°C to +75°C. It is available in a multi-lead package suitable for through-hole mounting. The MA3830 is designed to provide reliable and high-quality audio amplification in various applications. Its robust protection features and low distortion make it a popular choice for audio system designers.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess