EN
  • EN
  • DE

MT6612F18

Part No MT6612F18
Manufacturer Sanken
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080981-MT6612F18
Categories OEM Parts(M-N)
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT6612F18 CAD Model

Description

The MT6612F18 is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Sanken Electric. It is designed for switching applications requiring high efficiency and reliability. The 'F18' likely represents specific performance characteristics or package details.

Applications

  • Switching power supplies: Used in AC-DC and DC-DC converters.
  • Motor control: Used in applications such as robotics, appliances, and automotive systems.
  • DC-DC converters: Step-up and step-down voltage regulation.
  • Inverters: Converts DC power to AC power for various applications.
  • Lighting control: Used in dimming circuits and electronic ballasts.

Features

  • Low on-resistance (RDS(on)): Minimizes power losses during switching.
  • High avalanche energy capability: Provides robustness against transient voltage spikes.
  • Fast switching speed: Reduces switching losses and improves efficiency.
  • Isolated package: Simplifies thermal management and provides electrical isolation.
  • Integrated gate resistor: Reduces external component count and simplifies circuit design.

Benefits

  • Improved power efficiency: Low on-resistance minimizes power losses and reduces heat generation.
  • Enhanced system reliability: High avalanche energy capability provides protection against voltage transients.
  • Simplified circuit design: Integrated gate resistor reduces external component count.
  • Compact size: Small package allows for high-density designs.
  • Reduced system cost: Integrated features lower overall component cost.

Additional Details

The MT6612F18 power MOSFET is fabricated using advanced MOSFET technology, offering high performance and reliability. The low on-resistance minimizes conduction losses, improving overall power efficiency. The high avalanche energy capability provides robust protection against voltage transients, ensuring reliable operation in demanding applications. The isolated package simplifies thermal management and provides electrical isolation, enhancing system safety. The device is typically available in surface-mount packages such as TO-252 or similar. For precise specifications and application guidelines, refer to the manufacturer's datasheet.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess