Maxim Integrated MX27C1000MC90 Product Overview
The MX27C1000MC90 is a high-performance CMOS EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Maxim Integrated. This chip is specifically engineered to meet the demanding needs of advanced microprocessor systems with its fast access time and low power consumption. The MX27C1000MC90 is an ideal memory solution for a wide range of applications including embedded systems, telecommunications, computing devices, and industrial control systems.
Key Features of MX27C1000MC90
- Memory Capacity: The device offers a substantial storage capacity of 1 Megabit (128K x 8), providing ample space for firmware storage, boot code, or other critical data that requires non-volatile memory.
- Access Time: With an impressive access time of 90 nanoseconds, the MX27C1000MC90 allows for rapid data retrieval, ensuring high-speed performance for time-sensitive applications.
- Programming Voltage: The programming voltage of 12.5V ± 0.25V is designed to facilitate easy integration into system designs without the need for complex power supply arrangements.
- Single 5V Read: The ability to operate at a single 5V power supply for read operations makes this EPROM chip energy-efficient and compatible with most 5V logic families.
- CMOS Technology: Built with CMOS technology, the MX27C1000MC90 ensures reduced power consumption, which is crucial for battery-powered or energy-saving devices.
- Package: The device comes in a 32-pin CerDIP package, which is known for its durability and reliability in a wide range of environmental conditions.
Applications
The versatility of the MX27C1000MC90 allows it to be used in numerous applications. Its fast access time is particularly beneficial for systems that require quick boot-up times or rapid access to critical data. The EPROM's robust storage capacity is suitable for storing complex firmware or software algorithms. The low power consumption feature makes it an excellent choice for portable and remote devices where power efficiency is paramount.
Overall, the MX27C1000MC90 from Maxim Integrated is a reliable and efficient memory component that delivers high-speed performance and durability, making it a go-to solution for designers and engineers seeking a dependable non-volatile memory option.