EN
  • EN
  • DE

NCP4713DR2

Part No NCP4713DR2
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081832-NCP4713DR2
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCP4713DR2 CAD Model

Description

ON Semiconductor NCP4713DR2 Voltage Regulator

The NCP4713DR2 is a high-performance, low-dropout voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This regulator is optimized for precision and stability, making it a perfect choice for a wide range of applications, including but not limited to consumer electronics, automotive modules, and industrial systems.

Key Features

  • Output Voltage: The device provides a fixed output voltage that is factory-set, ensuring consistent performance across various devices.
  • High Accuracy: With a precision output, the NCP4713DR2 maintains tight regulation, which is crucial for sensitive electronic components.
  • Low Dropout: The low dropout feature allows the regulator to continue operating efficiently even when the input-to-output voltage differential is minimal, ensuring functionality under a wide range of conditions.
  • Current Capacity: It is capable of delivering up to 150 mA of continuous output current, suitable for small-scale applications requiring a stable power supply.
  • Thermal Protection: Integrated thermal shutdown functionality helps prevent damage from overheating, thus enhancing the longevity of the regulator and the overall safety of the application.
  • Package: The NCP4713DR2 is available in a compact, surface-mount package, making it an excellent choice for space-constrained applications.

Applications

The versatility of the NCP4713DR2 allows it to be used in a variety of applications. It is particularly well-suited for:

  • Portable and battery-powered devices, where power efficiency is critical.
  • Microcontroller power supplies, providing the clean, stable voltage necessary for accurate data processing.
  • Automotive electronics, where reliability and performance under harsh conditions are required.
  • Communication equipment, ensuring consistent operation and signal integrity.

With its combination of performance, precision, and protection features, the NCP4713DR2 from ON Semiconductor represents a robust solution for designers looking to enhance the reliability and efficiency of their electronic products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess