EN
  • EN
  • DE

MC34012-2P

Part No MC34012-2P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077275-MC34012-2P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC34012-2P CAD Model

Description

The MC34012-2P is a fixed-frequency, resonant-mode power supply controller designed for high-efficiency off-line and DC-to-DC converter applications. Manufactured by Freescale Semiconductor (now NXP), it incorporates essential control and protection features for robust resonant converter implementations. The controller is designed to minimize switching losses and electromagnetic interference (EMI).

Applications:

  • Off-line power supplies for consumer electronics
  • DC-to-DC converters for industrial equipment
  • Electronic ballast for lighting
  • Battery chargers for portable devices
  • Power adapters

Features:

  • Fixed frequency resonant-mode operation
  • Programmable operating frequency
  • Integrated high-voltage startup circuit
  • Cycle-by-cycle current limiting
  • Overvoltage protection (OVP)
  • Undervoltage lockout (UVLO)
  • Soft-start function
  • Latched shutdown

Benefits:

  • High efficiency reduces power consumption and heat generation.
  • Resonant mode operation minimizes switching losses and EMI.
  • Integrated startup circuit simplifies design and reduces component count.
  • Comprehensive protection features enhance system reliability.
  • Soft-start function limits inrush current during startup.
  • Programmable frequency allows optimization for specific applications.

Additional Details:

The MC34012-2P utilizes a fixed frequency resonant control technique to achieve high efficiency and low EMI. The integrated high-voltage startup circuit eliminates the need for external startup components. Cycle-by-cycle current limiting protects the power supply from overcurrent conditions. Overvoltage protection (OVP) prevents damage from excessive output voltage, and undervoltage lockout (UVLO) ensures proper operation during low input voltage conditions. The soft-start function limits inrush current during startup, reducing stress on the power components. The latched shutdown feature provides protection in fault conditions, and the programmable frequency allows the user to optimize the controller for their specific application requirements. It is often used in applications where high efficiency and low EMI are critical.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess