EN
  • EN
  • DE

MC3488API&

Part No MC3488API&
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000913-MC3488API&
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC3488API& CAD Model

Description

The MC3488A is a quad line driver and receiver device designed for use in RS-422 and RS-485 communication systems. Manufactured by Freescale Semiconductor (now NXP), this integrated circuit facilitates reliable data transmission over long distances and in noisy environments.

Applications:

  • RS-422 Communication: Used in applications requiring balanced data transmission, such as industrial control systems and computer peripherals.
  • RS-485 Communication: Implemented in multi-drop bus systems for industrial automation, building automation, and data acquisition.
  • Networking: Employed in network interface cards and other networking equipment to provide robust communication links.
  • Industrial Control: Utilized in programmable logic controllers (PLCs), motor drives, and other industrial control devices.
  • Data Acquisition: Integrated into data acquisition systems for transmitting sensor data and control signals.

Features:

  • Quad Drivers and Receivers: Contains four independent driver and receiver pairs, enabling simultaneous transmission and reception of data.
  • RS-422 and RS-485 Compatibility: Meets the electrical specifications of both RS-422 and RS-485 standards.
  • High Output Drive Capability: Provides sufficient output current to drive terminated transmission lines.
  • Thermal Shutdown Protection: Incorporates thermal shutdown circuitry to protect the device from overheating.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage from output short circuits.
  • Wide Common-Mode Voltage Range: Operates over a wide common-mode voltage range, allowing for reliable communication in noisy environments.

Benefits:

  • Reliable Communication: Ensures reliable data transmission over long distances and in noisy environments.
  • Increased Noise Immunity: Provides high noise immunity, minimizing the effects of electrical interference.
  • Simplified System Design: Simplifies system design by integrating both drivers and receivers in a single package.
  • Enhanced Protection: Protects the device from damage due to overheating and short circuits.
  • Versatile Applications: Suitable for a wide range of applications requiring RS-422 or RS-485 communication.

Additional Details:

The MC3488A operates from a single 5V power supply and is available in various package types, including DIP and SOIC. It is designed to meet industry standards for reliability and performance in harsh environments. The device's specifications include detailed information on propagation delay, input voltage levels, and output drive current.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess