EN
  • EN
  • DE

MC54HC00AJ

Part No MC54HC00AJ
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018380-MC54HC00AJ
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC54HC00AJ CAD Model

Description

The MC54HC00AJ is a high-speed CMOS quad 2-input NAND gate from Freescale Semiconductor (now NXP Semiconductors). It belongs to the HC (High-speed CMOS) logic family, offering improved speed and noise immunity compared to older CMOS logic families. NAND gates are fundamental building blocks in digital logic circuits.

Applications:

  • Digital Logic Circuits: Used in various digital logic circuits for implementing logic functions such as AND, OR, and NOT.
  • Data Processing: Employed in data processing systems for performing logical operations on data.
  • Control Systems: Found in control systems for implementing control logic and decision-making.
  • Interface Circuits: Used in interface circuits for interfacing between different logic families or systems.
  • Signal Conditioning: Employed in signal conditioning circuits for shaping and processing digital signals.

Features:

  • High Speed: Offers high-speed operation with a typical propagation delay of 10 ns.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range (2V to 6V), allowing for flexible system design.
  • High Noise Immunity: Provides high noise immunity, ensuring reliable operation in noisy environments.
  • Quad 2-Input NAND Gates: Contains four independent 2-input NAND gates in a single package.

Benefits:

  • Fast Switching Speed: Enables high-speed operation in digital logic circuits.
  • Low Power Dissipation: Reduces power consumption, extending battery life in portable applications.
  • Reliable Operation: Provides reliable operation in noisy environments due to its high noise immunity.
  • Design Flexibility: Offers a versatile building block for implementing various digital logic functions.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing logic gates in digital systems.

Additional Details:

The MC54HC00AJ is a quad 2-input NAND gate implemented in CMOS technology. The output of a NAND gate is low (0) only when both inputs are high (1); otherwise, the output is high (1). The device is available in various package options, including DIP and SOIC packages. For detailed specifications, refer to the datasheet provided by NXP Semiconductors.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess