EN
  • EN
  • DE

XC4010-6PG191M

Part No XC4010-6PG191M
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031908-XC4010-6PG191M
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4010-6PG191M CAD Model

Description

The XC4010-6PG191M is a Field Programmable Gate Array (FPGA) from the Xilinx XC4000 family. The XC4000 series was a popular and widely used FPGA family known for its versatility and configurability. The XC4010 is designed for a broad range of applications and offers a good balance between performance and cost.

Applications

  • Data Acquisition Systems: Implementing custom data processing and control logic.
  • Motor Control: Control and sequencing for industrial and robotics applications.
  • Peripheral Control: Interfacing to external devices and managing data flow.
  • Communication Systems: Implementing custom communication protocols.
  • Prototyping: Verifying designs prior to ASIC implementation.

Features

  • Configurable Logic Blocks (CLBs): Building blocks for implementing custom logic functions.
  • Input/Output Blocks (IOBs): Provide an interface to external components.
  • Interconnect Resources: Connect CLBs and IOBs to form complete designs.
  • On-Chip Memory: For storing data and implementing state machines.
  • Programmable: Can be reconfigured to implement different functions.
  • PG191 Package: A 191-pin Plastic Pin Grid Array (PGA) package.

Benefits

  • Design Flexibility: Can be easily reconfigured to meet changing requirements.
  • Reduced Development Time: Shorter development cycles compared to custom ASICs.
  • Cost-Effective: Lower cost compared to ASICs for moderate production volumes.
  • Custom Hardware: Ability to implement custom hardware accelerators for specific tasks.
  • Rapid Prototyping: Facilitates rapid prototyping of digital designs.

The XC4010-6PG191M is housed in a 191-pin PGA package. The '-6' designates the speed grade, indicating the performance level within the XC4000 family. The 'M' likely indicates a military temperature range. This FPGA provides a matrix of configurable logic blocks interconnected by programmable routing channels. The specific configuration of the logic blocks and interconnect resources determine the functionality of the device. The XC4000 family also supports various configuration options, including serial and parallel modes. It's a suitable solution for applications requiring a flexible and configurable logic device with moderate performance requirements.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess