EN
  • EN
  • DE

MC56F8025V

Part No MC56F8025V
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1245+
Reference case QFP
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 747333-MC56F8025V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8025V CAD Model

Description

The Freescale Semiconductor - NXP MC56F8025V is a member of the 56800E core-based family of high-performance, mixed-signal controllers. It combines the processing power of a digital signal processor (DSP) with the functionality of a microcontroller (MCU), making it an excellent choice for demanding embedded control applications. This controller is designed for efficient and precise control of various systems, offering a balance of processing capability and peripheral integration.

Applications

  • Motor control applications (e.g., BLDC, PMSM)
  • Power conversion and management systems
  • Digital signal processing tasks
  • Industrial automation
  • Appliance control (e.g., washing machines, refrigerators)

Features

  • High-speed 56800E core optimized for DSP and control algorithms.
  • On-chip Flash memory and SRAM for program and data storage.
  • Advanced Pulse Width Modulation (PWM) modules for precise motor control.
  • Analog-to-Digital Converters (ADCs) for sensor data acquisition.
  • Communication interfaces like UART, SPI, and I2C.

Benefits

  • Improved motor control efficiency, reducing energy consumption and increasing system performance.
  • Simplified system design due to integrated peripherals, lowering component count and cost.
  • Enhanced performance for digital signal processing tasks.
  • Increased system reliability with built-in protection features.
  • Flexibility to adapt to various application requirements through programmable peripherals.

Additional Details

The MC56F8025V is designed with energy efficiency in mind, incorporating low-power modes to minimize power consumption in battery-powered applications. Its robust architecture ensures reliable operation in harsh industrial environments. Development support includes software libraries, debuggers, and evaluation boards, facilitating rapid prototyping and development. The controller's combination of DSP and MCU capabilities makes it suitable for complex control algorithms and signal processing tasks. Further technical details, including electrical specifications and application notes, can be found in the device datasheet.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0249 $75.0747
6+ $20.5334 $123.2004
9+ $19.8916 $179.0244
12+ $19.2501 $231.0012
16+ $18.6084 $297.7344
21+ $16.6833 $350.3493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess