EN
  • EN
  • DE

MC6821P

Part No MC6821P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Peripheral Interface Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027281-MC6821P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC6821P CAD Model

Description

The MC6821P is a Peripheral Interface Adapter (PIA) manufactured by Motorola (later Freescale Semiconductor, now NXP Semiconductors). This versatile device provides a means of interfacing microprocessors, specifically the Motorola 6800 family, with a wide variety of peripheral devices. It allows the microprocessor to control and communicate with external hardware such as sensors, actuators, displays, and other input/output devices.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial control equipment for interfacing with sensors, actuators, and other I/O devices.
  • Data Acquisition Systems: Employed in data loggers, measurement devices, and data acquisition cards for interfacing with analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Instrumentation: Utilized in laboratory instruments and testing equipment for controlling and monitoring various parameters.
  • Computer Peripherals: Found in printers, plotters, and other computer peripherals for interfacing with the host computer.
  • Robotics: Integrated into robotic controllers for controlling motors, sensors, and other robotic components.
  • Automotive Electronics: Used in automotive control systems for interfacing with sensors, actuators, and displays.

Features

  • Two 8-bit Bidirectional I/O Ports: Provides two independent 8-bit I/O ports that can be configured as either inputs or outputs.
  • Two Control Lines per Port: Each port has two control lines that can be used for handshaking or interrupt generation.
  • Programmable Data Direction: The direction of each I/O line can be individually programmed, allowing for flexible configuration.
  • Interrupt Capability: Generates interrupts to signal the microprocessor when an external event occurs.
  • TTL Compatible Inputs and Outputs: Interfaces easily with standard TTL logic circuits.
  • DIP Package: Available in a standard DIP package for easy prototyping and breadboarding.

Benefits

  • Versatile Interface: Provides a versatile interface for connecting microprocessors to a wide variety of peripheral devices.
  • Flexible Configuration: Programmable data direction and control lines allow for flexible configuration.
  • Interrupt Capability: Enables efficient interrupt-driven operation.
  • Simplified System Design: Reduces the complexity of interfacing with peripheral devices.
  • Easy Integration: TTL compatibility and DIP package simplify integration into existing systems.
  • Cost-Effective Solution: Provides a cost-effective solution for interfacing with peripheral devices.

Technical Specifications:

Supply Voltage: Consult datasheet for voltage range (typically 5V)

Operating Temperature: Consult datasheet

Package Type: DIP

I/O Port Configuration: Programmable

Interrupts: Yes

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess