EN
  • EN
  • DE

MC68230P8

Part No MC68230P8
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description IC Pi/t 8/16 Bit NMOS 48-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077474-MC68230P8
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68230P8 CAD Model

Description

The MC68230 Parallel Interface/Timer (PI/T) is a versatile peripheral device manufactured by Freescale Semiconductor (now NXP). Designed for use with the Motorola 68000 family of microprocessors, the MC68230P8 provides a flexible and efficient means of interfacing with a variety of external devices. It integrates parallel I/O ports and a timer function, making it suitable for a wide range of applications.

Applications

  • Interfacing with parallel peripherals in embedded systems.
  • Timing and control applications.
  • Data acquisition systems.
  • Industrial control systems.
  • General-purpose input/output.

Features

  • Two 8-bit Parallel I/O Ports: Provides flexible input/output capabilities for interfacing with external devices.
  • Timer Function: Includes a programmable timer for generating interrupts or controlling external events.
  • Programmable Data Direction: Each I/O line can be individually programmed as either an input or an output.
  • Interrupt Handling: Capable of generating interrupt requests to the microprocessor based on external events.
  • Handshake Control: Includes control lines for implementing handshake protocols with peripheral devices.
  • Versatile Timer Modes: Supports various timer modes, including one-shot, periodic, and gated modes.

Benefits

  • Versatile Interfacing: Allows a microprocessor to communicate with a wide range of parallel peripheral devices.
  • Flexible I/O Configuration: Programmable data direction enables customization to specific application needs.
  • Efficient Interrupt Handling: Reduces microprocessor overhead by allowing peripheral devices to signal when attention is needed.
  • Integrated Timer Function: Simplifies system design by providing a built-in timer for timing and control applications.
  • Improved System Performance: Enables parallel data transfer, improving the overall performance of the system.

Additional Details

The MC68230P8 is configured through a series of control registers, which define the data direction of each I/O line, the timer modes, and the interrupt settings. The timer can be used to generate interrupts at regular intervals, control the timing of external events, or measure the duration of pulses. The handshake control lines provide a mechanism for synchronizing data transfer between the microprocessor and the peripheral device. The device is often used in applications where parallel data transfer and precise timing are required, such as interfacing with printers, displays, and industrial control equipment. The MC68230P8 is a reliable and widely used PI/T that has been a staple in Motorola 68000-based systems for many years. Specific details on clock frequency, interrupt latency, and power consumption can be found in the device's datasheet.

It provides a cost-effective solution for applications requiring both parallel I/O and timer functionality.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess