EN
  • EN
  • DE

MN1382-R(TX)

Part No MN1382-R(TX)
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Description Power Supply Support Circuit, Fixed, 1 Channel, +4.15VV, CMOS, PDSO3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079667-MN1382-R(TX)
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN1382-R(TX) CAD Model

Description

The Panasonic MN1382-R(TX) is a voltage detector IC designed for power management and system monitoring applications. This IC is typically used to detect undervoltage conditions and protect sensitive electronic components from damage caused by insufficient voltage levels.

Applications

  • Microcontroller Reset Circuits: Used to generate a reset signal for microcontrollers during power-up or undervoltage conditions.
  • Battery Monitoring: Employed in battery-powered devices to monitor battery voltage and prevent deep discharge.
  • Power Supply Monitoring: Utilized in power supplies to detect voltage drops and ensure stable operation.
  • Memory Protection: Used to protect memory devices from data corruption caused by low voltage conditions.
  • System Supervision: Applied in various electronic systems to supervise voltage levels and trigger protective actions.

Features

  • Undervoltage Detection: Detects undervoltage conditions and generates an output signal.
  • High Accuracy: Provides precise voltage detection with high accuracy.
  • Low Current Consumption: Designed for low power consumption, minimizing its impact on battery life.
  • Open Drain Output: Features an open drain output that can be used to trigger external circuits.
  • Small Package: Available in small package options for space-constrained applications.
  • Fixed Detection Voltage: Offers a fixed detection voltage for simplified design.

Benefits

  • System Protection: Protects electronic components from damage caused by undervoltage conditions.
  • Reliable Operation: Ensures reliable system operation by preventing malfunctions due to low voltage.
  • Extended Battery Life: Low current consumption helps extend battery life in portable devices.
  • Simplified Design: Fixed detection voltage simplifies circuit design and reduces the need for external components.
  • Compact Size: Small package options make it suitable for space-constrained applications.

Additional Details

The MN1382-R(TX) operates within a specified voltage range and temperature range to ensure stable performance. The detection voltage is typically fixed, and the output signal can be used to trigger a reset circuit, shut down the system, or activate an alarm. The device is often available in various package options, such as SOT-23 or SOT-89, to suit different mounting requirements. The output is usually active low, indicating that an undervoltage condition has been detected.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess