The MC68EZ328VF20V is a DragonBall™ processor from Freescale Semiconductor (now NXP). It's a low-power, high-performance 32-bit embedded processor based on the Motorola 68000 architecture. This processor is designed for a variety of portable and embedded applications requiring a balance of performance and power efficiency.
Applications
- Handheld computers and PDAs
- Industrial control systems
- Point-of-sale (POS) terminals
- Medical devices
- Gaming consoles
Features
- 32-bit Motorola 68000 architecture
- Low power consumption
- Integrated LCD controller
- Integrated memory controller
- Serial communication interfaces (UART, SPI)
- Timer/counter modules
Benefits
- High Performance: 32-bit architecture provides sufficient processing power for demanding applications.
- Low Power Consumption: Optimized for battery-powered devices, extending battery life.
- Integrated Peripherals: Reduces the need for external components, saving board space and cost.
- LCD Controller: Enables direct connection to LCD panels, simplifying display system design.
- Versatile Communication Interfaces: Supports various communication protocols for easy integration with other devices.
Technical Specifications
The MC68EZ328VF20V operates at a clock frequency of 20 MHz. It features an integrated LCD controller that supports various display resolutions and color depths. The integrated memory controller supports SDRAM and other types of external memory. The processor includes multiple serial communication interfaces, such as UART and SPI, for connecting to peripherals and other devices. The power supply voltage is typically 3.3V. The operating temperature range is typically between -40°C and +85°C.
The processor is typically packaged in a BGA (Ball Grid Array) package. Proper PCB design and layout are critical for ensuring optimal performance and minimizing noise. Consult the manufacturer's datasheet for detailed information on pinout, electrical characteristics, and timing diagrams.