EN
  • EN
  • DE

G5NB-1A-DC18-(N)-(A)

Part No G5NB-1A-DC18-(N)-(A)
Manufacturer Omron
Catalog OEM Parts (F - I)
Description G5NB-1A DC18 (n) (a)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985024-G5NB-1A-DC18-(N)-(A)
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G5NB-1A-DC18-(N)-(A) CAD Model

Description

The G5NB-1A-DC18-(N)-(A) is a compact and reliable PCB power relay manufactured by Omron. This relay is designed for a wide range of applications requiring switching of DC loads. Its small size and robust construction make it suitable for densely populated circuit boards and harsh industrial environments. The relay provides reliable switching performance and long operational life.

Applications

  • Industrial control systems
  • Power supplies
  • HVAC systems
  • Security systems
  • Test and measurement equipment
  • Office automation equipment

Features

  • Compact size
  • High switching capacity
  • Low coil power consumption
  • High insulation resistance
  • Long life expectancy
  • PCB mounting

Benefits

  • Space saving design due to its compact size, enabling higher density circuit board layouts.
  • Reliable switching of DC loads with its high switching capacity.
  • Energy efficient operation due to low coil power consumption.
  • Protection against voltage transients with high insulation resistance.
  • Reduced maintenance costs due to long life expectancy.
  • Easy integration into circuit boards with PCB mounting.

Additional Details

The G5NB-1A-DC18-(N)-(A) relay operates with a 18VDC coil voltage. It has a single pole, single throw normally open (SPST-NO) contact configuration. The datasheet specifies the contact rating, which includes the maximum voltage and current the relay can switch. The (N) and (A) suffixes may refer to specific options or variations within the G5NB series, such as terminal type or packaging. The relay's coil is designed to provide reliable operation even with variations in the supply voltage. It's important to consult the datasheet for detailed specifications such as coil resistance, operate and release times, and ambient temperature range. The relay is designed to withstand vibration and shock, making it suitable for demanding applications. The contact material is selected to provide low contact resistance and high reliability.

You May Also Be Interested in

TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Dell
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess