EN
  • EN
  • DE

MC68HC55CDER

Part No MC68HC55CDER
Manufacturer Freescale Semiconductor - NXP
Catalog Specialized ICs
Description IC INTERFACE SYSTEM 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Freescale Semiconductor - NXP
Series M680x0
Package Bulk
Product Status Obsolete
Type Interface System
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
Win Source Part Number 1077630-MC68HC55CDER
Ultra Librarian 3D Model Ultra Librarian MC68HC55CDER CAD Model

Description

The 1077630-MC68HC55CDER is a specialized integrated circuit (IC) belonging to the M680x0 series.

  • Category: Integrated Circuits (ICs) - Specialized ICs
  • Application: interface system applications
  • Package: bulk
  • Quantity: 1 piece
  • Mount: surface mount device
  • Package/Case: 16-SOIC
  • Supplier Device Package: 16-SOIC
  • Alternative Parts: not specified
  • Authenticity: 48%
  • Manufacturer: Freescale Semiconductor - NXP
  • Status: obsolete

You May Also Be Interested in

Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
ON Semiconductor
Need more? Email Us
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Infineon Technologies
Universal System Basis Chip
Need more? Email Us
Infineon Technologies
Lowest to $2.4359
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Freescale Semiconductor - NXP
IC MODULATOR AUD/VID U/V 20-QFN
Lowest to $1.9693
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess