EN
  • EN
  • DE

MC68HC811E2P

Part No MC68HC811E2P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description EEPROM Microcontroller PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077651-MC68HC811E2P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC811E2P CAD Model

Description

The MC68HC811E2P is a high-performance 8-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor (now NXP). It belongs to the HC11 family of microcontrollers, known for their enhanced features and performance compared to the HC05 family. This particular variant is characterized by its electrically erasable programmable read-only memory (EEPROM), making it suitable for applications requiring in-system programmability and data storage.

Applications:

  • Automotive electronics: Engine control units (ECUs), anti-lock braking systems (ABS), and airbag control systems.
  • Industrial control: Robotics, motor control, and process automation equipment.
  • Consumer electronics: Smart appliances, home automation systems, and security devices.
  • Medical devices: Portable medical instruments, patient monitoring systems, and diagnostic equipment.

Features:

  • 8-bit central processing unit (CPU) based on the HC11 architecture.
  • 2 KB of on-chip EEPROM for non-volatile data storage.
  • 256 bytes of on-chip RAM (Random Access Memory).
  • Multiple input/output (I/O) ports for interfacing with external devices.
  • On-chip timer system with various modes, including capture, compare, and PWM (Pulse-Width Modulation).
  • Serial communication interfaces, such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface).
  • 8-channel, 8-bit analog-to-digital converter (ADC) for converting analog signals into digital data.
  • Real-time interrupt (RTI) for generating periodic interrupts.
  • Clock generator with various options for frequency selection.

Benefits:

  • High-performance 8-bit microcontroller for demanding applications.
  • EEPROM allows for in-system programmability and data storage.
  • Integrated peripherals reduce the need for external components.
  • Flexible timer system enables precise timing and control functions.
  • Serial communication interfaces facilitate communication with other devices.
  • ADC allows for analog signal processing.
  • RTI provides real-time interrupt capability.

Additional Details:

The MC68HC811E2P operates at a specified frequency (typically 2 MHz) and requires a regulated power supply. It is available in various package options, including quad flat pack (QFP) and plastic leaded chip carrier (PLCC). The microcontroller's instruction set is based on the HC11 architecture, which includes a comprehensive set of instructions for data manipulation, control flow, and peripheral access. Programming can be achieved using assembly language or high-level languages like C, along with dedicated development tools provided by Freescale or third-party vendors.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess