The MC7447AHX1500YC is a high-performance PowerPC microprocessor from Freescale (now NXP). It is designed for embedded applications requiring significant processing power. This processor builds upon the PowerPC architecture, offering advanced features and capabilities for demanding workloads.
Applications:
- Networking equipment, such as routers and switches
- Industrial control systems
- Telecommunications infrastructure
- High-end printers and imaging devices
- Embedded computing platforms
Features:
- PowerPC architecture for high performance
- Clock speed of 1.5 GHz
- Integrated L2 cache for faster data access
- DDR memory controller for high-speed memory interface
- AltiVec technology for enhanced signal processing capabilities
- Energy-efficient design for reduced power consumption
Benefits:
- Increased processing power for demanding applications
- Improved system responsiveness and performance
- Reduced latency and faster data transfer rates
- Enhanced multimedia processing capabilities
- Lower power consumption for extended battery life (in portable devices) or reduced operating costs
- Enhanced reliability and stability
Technical Specifications:
The MC7447AHX1500YC operates at a clock speed of 1.5 GHz. It features an integrated L2 cache to minimize memory latency and boost performance. The DDR memory controller supports high-speed memory access, further enhancing system throughput. The AltiVec technology provides powerful signal processing capabilities, making it suitable for multimedia and communication applications. Its power-efficient design helps to reduce power consumption and thermal dissipation. The processor is fabricated using advanced semiconductor manufacturing processes, ensuring high reliability and performance.
Specifically, the integrated L2 cache is 512KB. The memory controller supports DDR1. The AltiVec unit allows SIMD operations, making the processor ideal for vectorized calculations. The processor's core voltage is typically around 1.2V.