EN
  • EN
  • DE

PST881R310NR

Part No PST881R310NR
Manufacturer Mitsumi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979936-PST881R310NR
Categories OEM Parts(O-R)
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PST881R310NR CAD Model

Description

The PST881R310NR is a voltage detector IC manufactured by Mitsumi. These detectors, also known as voltage supervisors or reset ICs, monitor the supply voltage of a system and generate a reset signal when the voltage falls below a certain threshold, preventing malfunction due to undervoltage conditions.

Applications

  • Microcontroller Systems: Provides power-on reset and brown-out protection for microcontrollers.
  • Memory Protection: Prevents data corruption in memory devices during power failures.
  • Battery-Powered Devices: Monitors battery voltage and ensures proper operation.
  • Power Supply Monitoring: Supervises the output voltage of power supplies.
  • Industrial Control Systems: Protects sensitive electronic components from undervoltage conditions.

Features

  • Voltage Detection: Monitors the supply voltage and triggers a reset signal when the voltage drops below a preset threshold.
  • Low Current Consumption: Minimizes power consumption in battery-powered applications.
  • Small Package: Available in compact packages for space-constrained designs.
  • High Accuracy: Provides precise voltage monitoring.
  • Adjustable Reset Time: Some versions may offer adjustable reset timeout periods.

Benefits

  • System Reliability: Prevents system malfunctions due to undervoltage conditions.
  • Data Protection: Protects data from corruption during power failures.
  • Battery Life Extension: Low current consumption helps extend battery life.
  • Simplified Design: Simplifies power management circuitry.
  • Cost-Effective Solution: Provides a cost-efficient solution for voltage monitoring and reset generation.

Additional Details

Based on the "310" in the part number, the PST881R310NR likely has a detection voltage of 3.1V. The "NR" suffix might indicate a specific package type (e.g., SOT-23) or a different reset output configuration (active low/active high). Important parameters to check on the Mitsumi datasheet include the detection voltage accuracy (e.g., ±2%), the reset timeout period, the output type (open drain/CMOS), the operating temperature range, and the supply voltage range. The hysteresis voltage (the difference between the rising and falling threshold voltages) is also a key parameter. It's vital to consult the datasheet for accurate specifications and to ensure proper functionality in the intended application.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess