EN
  • EN
  • DE

MCM511002AZ10

Part No MCM511002AZ10
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079167-MCM511002AZ10
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCM511002AZ10 CAD Model

Description

The MCM511002AZ10 is a high-speed static random-access memory (SRAM) chip manufactured by Freescale Semiconductor (now NXP Semiconductors). This SRAM is known for its fast access times and is suitable for applications that require rapid data storage and retrieval.

Applications

  • Cache memory: Used in processors and microcontrollers to provide fast access to frequently used data.
  • Networking equipment: Employed in routers, switches, and other networking devices for high-speed data buffering and storage.
  • Embedded systems: Integrated into various embedded systems requiring fast memory access, such as industrial controllers and automotive systems.
  • Medical devices: Utilized in medical imaging and diagnostic equipment for rapid data processing.
  • Test and measurement equipment: Used in oscilloscopes, logic analyzers, and other instruments for data capture and analysis.

Features

  • High-speed access: Offers very fast read and write access times, typically around 10ns.
  • Static RAM (SRAM): Retains data as long as power is supplied, without the need for periodic refreshing.
  • Low power consumption: Designed for efficient power usage, making it suitable for battery-powered applications.
  • Wide operating voltage range: Operates over a wide range of supply voltages, providing flexibility in system design.
  • TTL compatible inputs and outputs: Interfaces easily with other TTL-based logic devices.
  • Available in various package options: Offered in different package types to suit various board layouts and assembly processes.

Benefits

  • Fast data access: Enables high-performance computing and data processing.
  • Simple memory management: Requires no refresh cycles, simplifying system design and software development.
  • Low power consumption: Extends battery life in portable devices and reduces overall power consumption in other applications.
  • Easy integration: Compatible with standard TTL logic, facilitating integration into existing systems.
  • Wide range of applications: Suitable for a broad range of applications requiring high-speed memory.

Additional Details

The MCM511002AZ10 has a capacity of 1 Mbit (128K x 8 bits). It supports both read and write operations with address and control inputs for memory access. The operating temperature range is generally between 0°C and +70°C. The SRAM chip is designed for surface mount technology (SMT) and is suitable for automated assembly. The package type is typically a SOJ (Small Outline J-lead) or TSOP (Thin Small Outline Package).

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess