EN
  • EN
  • DE

KRA102-M/P

Part No KRA102-M/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067844-KRA102-M/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KRA102-M/P CAD Model

Description

The KRA102-M/P is a silicon epitaxial planar PNP transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in general purpose switching and amplifier applications.

Applications

  • General purpose switching circuits
  • Amplifier circuits
  • Driver stages
  • Load switches
  • Inverter circuits
  • Portable electronic devices

Features

  • PNP transistor: Utilizes a PNP configuration for specific circuit designs.
  • Epitaxial planar structure: Provides improved performance and reliability.
  • Low saturation voltage: Minimizes power loss during switching.
  • High current gain (hFE): Provides good amplification capabilities.
  • Surface mount package (SOT-23): Compact size for space-saving applications.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Versatile application: Suitable for a wide range of switching and amplification applications.
  • Efficient operation: Low saturation voltage minimizes power consumption.
  • Reliable performance: Epitaxial planar structure ensures stable and consistent operation.
  • Space saving: Compact SOT-23 package allows for dense circuit designs.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The KRA102-M/P typically has a collector-emitter voltage (VCEO) rating of -50V, a collector current (IC) rating of -150mA, and a power dissipation of 200mW. The ‘M’ and ‘P’ likely denote specific taping or packing options. Consult the KEC datasheet for detailed electrical characteristics, including hFE values at different collector currents, switching speeds, and thermal resistance. Proper handling and soldering techniques should be followed to prevent damage to the device. The datasheet also provides recommended soldering profiles for reflow soldering processes.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess