EN
  • EN
  • DE

MCT1413P

Part No MCT1413P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995155-MCT1413P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCT1413P CAD Model

Description

The MCT1413P is a Darlington transistor array manufactured by Freescale Semiconductor (now NXP). It is designed for driving a variety of loads, including relays, solenoids, and lamps. This device integrates seven independent Darlington transistor pairs, each capable of sinking a significant amount of current. The inputs are compatible with various logic levels, simplifying interfacing with control circuits.

Applications

  • Relay Drivers: Used to drive relays in automotive, industrial, and consumer applications.
  • Solenoid Drivers: Employed to control solenoids in valves, actuators, and other electromechanical devices.
  • Lamp Drivers: Applied in lighting systems for switching and dimming control.
  • Stepper Motor Drivers: Utilized in conjunction with stepper motor control ICs to drive stepper motors.
  • Logic Buffers: Provides a high-current buffering capability for logic signals in digital circuits.

Features

  • Seven Darlington Transistor Pairs: Contains seven independent Darlington switches in a single package.
  • High Output Current: Each switch can sink a significant amount of current, suitable for driving heavy loads.
  • High Voltage Outputs: Supports high voltage loads, making it versatile for various applications.
  • Internal Suppression Diodes: Provides protection against inductive kickback from inductive loads.
  • TTL/CMOS Compatible Inputs: Directly interfaces with TTL and CMOS logic circuits, simplifying design.

Benefits

  • Simplified Design: Integrates multiple switches into a single package, reducing component count and PCB space.
  • Enhanced System Protection: Internal suppression diodes protect against voltage transients caused by inductive loads.
  • Increased Reliability: Robust design ensures stable and reliable operation under various conditions.
  • Easy Interface: TTL/CMOS compatible inputs simplify interfacing with a wide range of logic circuits.
  • Versatile Application: Suitable for driving a wide range of inductive and resistive loads in various applications.

Additional Details

The MCT1413P Darlington transistor array features a high current gain and low saturation voltage, enabling efficient and reliable switching of high-current loads. The internal suppression diodes effectively clamp voltage spikes generated by inductive loads, protecting the device and other circuit components. The device is available in a DIP (Dual In-Line Package) for easy integration into through-hole PCB designs. Detailed specifications, including output current, output voltage, input voltage, and operating temperature range, are available in the product datasheet provided by NXP Semiconductors.

For proper implementation, it is important to follow the recommended operating conditions and thermal management guidelines outlined in the datasheet. While the device is robust, proper heat sinking and ventilation can improve its long-term reliability, especially when driving high-current loads continuously. The MCT1413P provides a reliable and efficient solution for driving various types of loads in industrial, automotive, and consumer electronics applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,781 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess