EN
  • EN
  • DE

MCZ33790EG1

Part No MCZ33790EG1
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOIC16
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 739914-MCZ33790EG1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCZ33790EG1 CAD Model

Description

The MCZ33790EG1 is a system basis chip (SBC) designed for automotive applications, manufactured by NXP Semiconductors (formerly Freescale Semiconductor). It integrates multiple functions, including a voltage regulator, a watchdog timer, and a serial communication interface, into a single chip. This integration reduces the number of components required in an automotive electronic control unit (ECU), simplifying design and reducing cost.

Applications

  • Automotive ECUs (Engine Control Units, Transmission Control Units, Body Control Modules)
  • Automotive gateway modules
  • Industrial control systems
  • Power management systems

Features

  • Integrated voltage regulator: Provides a stable power supply for the microcontroller and other components.
  • Watchdog timer: Monitors the microcontroller's operation and resets it if it malfunctions.
  • Serial communication interface: Supports communication with other devices on the automotive network (e.g., CAN, LIN).
  • Low quiescent current: Minimizes power consumption when the ECU is in sleep mode.
  • Protection features: Includes overvoltage, undervoltage, and overtemperature protection.
  • AEC-Q100 qualified: Meets the stringent requirements of automotive applications.

Benefits

  • Reduced system cost: Integration of multiple functions reduces the number of components required.
  • Simplified design: Integrated functions simplify the design of the ECU.
  • Improved system reliability: Watchdog timer and protection features enhance system reliability.
  • Lower power consumption: Low quiescent current extends battery life.
  • Automotive-grade quality: AEC-Q100 qualification ensures reliable operation in harsh automotive environments.

Additional Details

The MCZ33790EG1 typically supports various communication protocols such as CAN (Controller Area Network) and LIN (Local Interconnect Network), which are standard in automotive applications. The voltage regulator provides a regulated output voltage for the microcontroller and other peripherals. The watchdog timer prevents the microcontroller from getting stuck in an infinite loop, ensuring system stability. Detailed electrical characteristics, timing specifications, and application notes can be found in the official datasheet provided by NXP Semiconductors.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess