EN
  • EN
  • DE

MCZ34702EW

Part No MCZ34702EW
Manufacturer Freescale Semiconductor - NXP
Catalog PMIC - Voltage Regulators - Special Purpose
Description 3.0A Switch-Mode Power Supply with Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1221407-MCZ34702EW
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ34702EW CAD Model

Description

The NXP (formerly Freescale Semiconductor) MCZ34702EW is a SMARTMOS high side switch designed for automotive applications, specifically for controlling inductive and resistive loads such as lamps, solenoids, and motors. It integrates protection features and diagnostics for robust and reliable operation in harsh automotive environments.

Applications

  • Automotive Lighting: Headlights, taillights, and indicator lights.
  • Automotive Solenoids: Fuel injectors, valve control, and actuator control.
  • Automotive Motors: Small DC motors for various automotive systems.
  • Automotive Relays: Driving and controlling automotive relays.

Features

  • High Side Switch: Controls the high side of the load with respect to the power supply.
  • SMARTMOS Technology: Combines logic, protection, and power circuitry on a single chip.
  • Overcurrent Protection: Protects the switch from excessive current draw.
  • Overvoltage Protection: Protects the switch from voltage spikes.
  • Overtemperature Protection: Protects the switch from overheating.
  • Short Circuit Protection: Protects the switch from short circuit conditions.
  • Diagnostic Feedback: Provides feedback on the switch status, including fault conditions.
  • Logic Level Input: Compatible with microcontroller logic levels.

Benefits

  • Improved System Reliability: Integrated protection features enhance system robustness.
  • Reduced Component Count: Integrated functionality minimizes external components.
  • Simplified Design: Easier integration into automotive electronic systems.
  • Enhanced Diagnostic Capabilities: Provides valuable feedback for fault detection and troubleshooting.
  • Automotive Qualified: Designed and tested for demanding automotive environments.

Technical Specifications

The MCZ34702EW typically operates with a voltage range of 6V to 27V and can handle a continuous current of several amps, depending on the specific configuration. It features various diagnostic outputs, including current sense and fault flags. The package is typically a power SOIC or similar surface-mount type designed for efficient heat dissipation. Consult the NXP MCZ34702EW datasheet for detailed specifications.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess