EN
  • EN
  • DE

MMBR4957LT1

Part No MMBR4957LT1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079380-MMBR4957LT1
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBR4957LT1 CAD Model

Description

The MMBR4957LT1 is a silicon bipolar RF transistor manufactured by Freescale Semiconductor (now NXP). This device is specifically designed for high-frequency applications requiring low noise and high gain. Its characteristics make it suitable for use in a variety of RF amplifier stages and oscillator circuits.

Applications:

  • Low Noise Amplifiers (LNAs)
  • Oscillator Circuits
  • RF Amplifier Stages
  • Wireless Communication Devices
  • High-Frequency Mixers

Features:

  • Low Noise Figure: Optimized for minimal noise contribution in sensitive receiver applications.
  • High Gain: Provides significant signal amplification at RF frequencies.
  • High Transition Frequency (fT): Enables operation at higher frequencies.
  • Surface Mount Package: Facilitates automated assembly and compact circuit designs.
  • Silicon Bipolar Technology: Offers well-established performance and reliability.

Benefits:

  • Improved Receiver Sensitivity: The low noise figure ensures that weak signals can be detected and amplified effectively.
  • Enhanced Signal Strength: High gain boosts the signal level, improving overall system performance.
  • Compact Design: The surface mount package allows for smaller and more densely packed circuit layouts.
  • Reliable Performance: Silicon bipolar technology provides consistent and dependable operation.
  • Easy Integration: The device is designed for straightforward integration into existing RF systems.

Additional Details:

The MMBR4957LT1 typically comes in a small surface-mount package, such as SOT-23. Key specifications include its noise figure (NF), gain (S21), and transition frequency (fT). These parameters are carefully controlled during manufacturing to ensure consistent performance. It is crucial to consult the datasheet for precise electrical characteristics and application guidelines to achieve optimal circuit performance. Proper biasing and impedance matching are essential for minimizing noise and maximizing gain in specific applications.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess