The XPC7451RX867PE is a high-performance PowerPC microprocessor from Freescale Semiconductor (now NXP). It belongs to the PowerPC 7451 (G4e) family, designed for demanding embedded systems, networking equipment, and high-performance computing applications. This processor features an enhanced architecture with improved cache performance and a high clock speed to deliver superior processing capabilities.
Applications:
- Network routers and switches
- High-end embedded control systems
- Image and signal processing equipment
- Advanced graphics workstations
- Industrial automation systems
Features:
- 867 MHz clock speed
- PowerPC architecture (G4e core)
- Superscalar, out-of-order execution
- Enhanced branch prediction logic
- 256 KB on-chip L2 cache
- 2 MB on-chip L3 cache
- AltiVec (Velocity Engine) vector processing unit
- 64-bit data bus
- 32-bit address bus
- Low power consumption
Benefits:
- Exceptional processing power for compute-intensive tasks
- Improved system responsiveness and throughput
- Enhanced multimedia and scientific performance with AltiVec
- Faster data access with the L2 and L3 caches
- Reduced power consumption for energy-efficient designs
- Increased system reliability and stability
Additional Details:
The XPC7451RX867PE incorporates advanced branch prediction techniques, minimizing pipeline stalls and increasing instruction throughput. The on-chip L3 cache significantly reduces memory latency, improving overall performance for data-intensive applications. The AltiVec vector processing unit enables accelerated processing of multimedia and scientific data. Operating at 867 MHz, this processor provides a substantial performance improvement over previous generations, making it suitable for applications requiring real-time processing. Its low power consumption helps to minimize heat dissipation and extend battery life in portable devices. The robust architecture ensures reliability and stability under a wide range of operating conditions. The XPC7451RX867PE delivers a powerful and efficient solution for high-performance embedded and computing applications. The large L3 cache allows for quick access to frequently used instructions and data, improving performance for large datasets. The AltiVec unit especially accelerates tasks such as image processing and scientific simulations.