EN
  • EN
  • DE

MMBZ5251BLT3

Part No MMBZ5251BLT3
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079471-MMBZ5251BLT3
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMBZ5251BLT3 CAD Model

Description

The MMBZ5251BLT3 is a Zener diode manufactured by NXP Semiconductors (formerly Freescale). It is designed to provide precise voltage regulation and overvoltage protection in various electronic circuits. This diode is packaged in a small SOT-23 surface-mount package, making it suitable for compact and high-density PCB layouts.

Applications

  • Voltage Regulation
  • Overvoltage Protection
  • Transient Voltage Suppression
  • Voltage Clamping
  • Electronic Circuits Requiring Stable Voltage Reference

Features

  • Zener Voltage: 20 V
  • Power Dissipation: 225 mW
  • Tolerance: ±5%
  • Package: SOT-23
  • Low Reverse Leakage Current
  • High Surge Current Capability
  • Surface Mount Device (SMD)

Benefits

  • Provides stable and precise voltage regulation, ensuring consistent performance of electronic circuits.
  • Protects sensitive components from voltage spikes and transients, enhancing system reliability.
  • Compact size allows for use in small form-factor devices and high-density PCB designs.
  • Ensures accurate voltage control with a tight tolerance.
  • Reduces power consumption and improves efficiency due to low leakage current.
  • Withstands high surge currents, providing robust protection against transient events.
  • Easy to integrate into automated assembly processes thanks to its surface-mount design.

Additional Details

The MMBZ5251BLT3 is a silicon planar Zener diode, known for its reliability and stable electrical characteristics. It is commonly used in a variety of electronic applications, including portable devices, industrial control systems, and automotive electronics. The forward voltage is approximately 0.9 V at 10 mA.

The SOT-23 package is widely used due to its small size and ease of handling during PCB assembly. The diode operates effectively within a temperature range of -65°C to +150°C. Its design and construction make it a dependable choice for applications requiring precise voltage regulation and protection against voltage transients.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess