EN
  • EN
  • DE

MRF5S21150H

Part No MRF5S21150H
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0512+
Reference case SMD
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
RoHS State Request Verification
Win Source Part Number 740222-MRF5S21150H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRF5S21150H CAD Model

Description

The MRF5S21150H is a 2110-2170 MHz, 28 V, 150 W LDMOS power transistor designed for cellular base station applications. Manufactured by Freescale Semiconductor (now NXP), it's optimized for high efficiency and ruggedness. This transistor is typically used in the final stage of power amplifiers to boost the signal before transmission.

Applications:

  • Cellular base stations (2110-2170 MHz band)
  • Wireless infrastructure
  • High-power amplifiers
  • Broadcast transmitters

Features:

  • High gain
  • High efficiency
  • Ruggedness
  • 28 V operation
  • Integrated ESD protection
  • Thermally enhanced package

Benefits:

  • Increased signal strength and coverage in cellular networks.
  • Reduced power consumption in base station amplifiers.
  • Improved reliability and resistance to damage from voltage spikes.
  • Simplified system design with integrated ESD protection.
  • Enhanced thermal performance for reliable operation at high power levels.

Additional Details:

The MRF5S21150H employs advanced LDMOS technology to achieve high gain and efficiency. Its rugged design ensures reliable operation under demanding conditions. The integrated ESD protection protects the device from electrostatic discharge, simplifying handling and improving system reliability. The thermally enhanced package allows for efficient heat dissipation, ensuring stable performance at high power levels. Biasing, matching network design, and thermal management are critical considerations for optimal performance. Detailed information on these aspects is available in the NXP datasheet, along with specific performance data, recommended operating conditions, and application notes. The device's performance is highly dependent on the implementation of the matching network and the effectiveness of the cooling system. Proper heat sinking is essential to maintain the junction temperature within specified limits.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $120.3660 $120.3660
2+ $116.4829 $232.9658
3+ $112.6010 $337.8030
4+ $100.9528 $403.8112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess