EN
  • EN
  • DE
  • IT

MRF6S19100H

Part No MRF6S19100H
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1035
Reference case SMD
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 725448-MRF6S19100H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRF6S19100H CAD Model

Description

The MRF6S19100H is a high-power RF LDMOS transistor designed for use in various industrial, scientific, and medical (ISM) band applications, as well as VHF and UHF communication systems. Manufactured by NXP Semiconductors (formerly Freescale), this transistor delivers high gain, ruggedness, and efficiency, making it suitable for demanding applications.

Applications:

  • ISM Band Amplifiers (e.g., 13.56 MHz, 27.12 MHz, 40.68 MHz)
  • VHF/UHF Communication Systems
  • Industrial Heating and Welding Equipment
  • Medical RF Generators
  • RF Lighting

Features:

  • High Power Output: Delivers significant RF power for demanding applications.
  • High Gain: Provides substantial signal amplification.
  • LDMOS Technology: Offers excellent ruggedness and reliability.
  • High Efficiency: Minimizes power consumption and heat dissipation.
  • Broadband Performance: Operates over a wide frequency range.
  • Internal Input Matching: Simplifies circuit design and reduces component count.

Benefits:

  • Extended Range: High power output enables longer communication distances.
  • Reduced Power Consumption: High efficiency minimizes operating costs and extends battery life.
  • Improved Reliability: LDMOS technology ensures robust performance in harsh environments.
  • Simplified System Design: Internal input matching simplifies circuit implementation.
  • Compliance with ISM Band Regulations: Operates within designated frequency bands, ensuring regulatory compliance.

Additional Details:

The MRF6S19100H typically operates with a supply voltage of 28V or 32V. It requires careful impedance matching for optimal performance. Proper heatsinking is crucial to maintain device reliability due to the high power dissipation. The transistor is commonly packaged in a ceramic package designed for efficient heat transfer. The device is designed to withstand high VSWR (Voltage Standing Wave Ratio), making it resistant to load mismatch conditions. It is also RoHS compliant. It is a popular choice for high-power RF amplifier designs where ruggedness, efficiency, and reliability are critical requirements. The internal input matching network simplifies the design process and reduces the need for external components. This LDMOS transistor is suitable for applications where high power and efficiency are needed for reliable RF performance.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess