EN
  • EN
  • DE
  • IT

MRF6S9160HSR3

Part No MRF6S9160HSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 880MHZ NI-780S / Trans RF MOSFET N-CH 68V 3-Pin NI-780S T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 880MHz
Gain 20.9dB
Voltage - Test 28V
Current - Test 1.2A
Power - Output 35W
Voltage Rating DC 68V
Package NI-780S
Manufacturer Package NI-780S
Win Source Part Number 789450-MRF6S9160HSR3
Popularity Medium
Supply and Demand Status Limited
Family Name MRF6S9160HS
Introduction Date September 27, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF6S9160HSR3 CAD Model

Description

The MRF6S9160HSR3 from NXP Semiconductors is a high-performance RF power LDMOS transistor designed for broadband commercial and industrial applications with frequencies up to 960 MHz. As a part of NXP's renowned RF power transistor lineup, this particular model is engineered to deliver exceptional performance in high-power amplifiers, with a focus on cellular base station applications.

Key Features:

  • Frequency Range: Designed for broad frequency operation from 1.8 to 960 MHz, making it versatile for a wide range of RF applications.
  • High Output Power: Capable of outputting a high power level of 16 W CW, ensuring robust signal amplification for demanding applications.
  • High Gain: Offers a high gain of 18 dB at 960 MHz, which translates to efficient signal amplification with minimal power loss.
  • High Efficiency: Exhibits an excellent efficiency of 45%, reducing power consumption and heat dissipation in high-power systems.
  • Integrated ESD Protection: Features integrated ESD protection for enhanced reliability and longevity in the field.
  • Thermally Enhanced Package: Comes in a thermally enhanced package for improved heat dissipation, ensuring stable operation under high-power conditions.

Applications:

  • Cellular base station amplifiers for GSM, CDMA, and LTE networks
  • Broadband communications systems
  • Industrial, scientific, and medical (ISM) band applications
  • Public safety communications systems

The MRF6S9160HSR3 is built with NXP's advanced LDMOS technology, which is renowned for its high ruggedness and reliability. This technology ensures the transistor can withstand high voltage standing wave ratio (VSWR) conditions, a common challenge in RF applications. With its combination of performance, efficiency, and durability, the MRF6S9160HSR3 is an excellent choice for designers seeking to enhance their RF power amplification systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess