EN
  • EN
  • DE

MSC7104ZQF

Part No MSC7104ZQF
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - System On Chip (SoC)
Description MSC7104 - INTEGRATED GPON OPTICA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr Freescale Semiconductor - NXP
Package Bulk
Product Status Obsolete
Architecture MPU
Core Processor PowerPC e300
Peripherals DDR2, JTAG
Connectivity Ethernet, I2C, SPI, UART/USART
Speed 266MHz
Package / Case 456-BBGA
Supplier Device Package 456-PBGA (35x35)
Number of I/O 48
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN 5A992
HTSUS 8542.31.0001
Win Source Part Number 241205-MSC7104ZQF
Ultra Librarian 3D Model Ultra Librarian MSC7104ZQF CAD Model

Description

The 241205-MSC7104ZQF is an embedded system-on-chip (SoC) integrated circuit (IC) designed for various applications.

  • Processor: PowerPC e300 core
  • Processor Speed: 266MHz
  • Connectivity: Ethernet, I2C, SPI, and UART/USART
  • Peripherals: DDR2 and JTAG
  • I/O Pins: 48
  • Package: Bulk (1 piece)
  • ECCN Code: 5A992
  • HTSUS Code: 8542.31.0001
  • Attributes & Temp Range: Product specification does not provide detailed information.
  • Description: Reliable component suitable for various embedded system applications.

You May Also Be Interested in

Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Amd
FPGA MPSOC QUAD A53 784BGA
Need more? Email Us
Intel
IC SOC CORTEX-A9 925MHZ 672UBGA
Lowest to $388.0598
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us
Amd
IC SOC CORTEX-A53 900FCBGA
Lowest to $970.1493
Altera
IC SOC CORTEX-A9 1.5GHZ 780FBGA
Need more? Email Us
Altera
IC SOC CORTEX-A9 1.5GHZ 1152FBGA
Need more? Email Us
Microchip Technology
IC SOC CORTEX-M3 166MHZ 400VFBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2393 $64.9572
9+ $13.3241 $119.9169
14+ $12.9083 $180.7162
19+ $12.4913 $237.3347
24+ $12.0755 $289.8120
33+ $10.8258 $357.2514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess