EN
  • EN
  • DE

MUR620T

Part No MUR620T
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081160-MUR620T
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MUR620T CAD Model

Description

The MUR620T is a fast recovery rectifier diode designed for applications requiring efficient and reliable high-voltage rectification. It was manufactured by Freescale Semiconductor, which is now NXP Semiconductors.

Applications:

  • Switching Power Supplies: Primarily used in the secondary side rectification of SMPS to convert high-frequency AC voltage to DC voltage.
  • High-Frequency Inverters: Employed in inverters for efficient DC-to-AC power conversion.
  • Freewheeling Diodes: Serves as a freewheeling diode to protect switching transistors from inductive voltage spikes.
  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor of electronic devices.
  • Uninterruptible Power Supplies (UPS): Essential for ensuring continuous power during power outages.

Features:

  • Fast Recovery Time: Reduces switching losses and improves overall efficiency.
  • High Surge Current Capability: Provides robust performance under transient conditions and high current surges.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves thermal efficiency.
  • High Voltage Capability: Suitable for high-voltage power rectification applications.
  • Glass Passivated Junction: Ensures high reliability and stability.

Benefits:

  • Improved Efficiency: Fast recovery time minimizes switching losses, resulting in higher efficiency in power electronic circuits.
  • Enhanced Reliability: High surge current capability and glass passivated junction ensure robust performance under harsh conditions.
  • Reduced Power Dissipation: Low forward voltage drop minimizes heat generation, improving overall system efficiency.
  • Simplified Design: Fast recovery characteristics simplify snubber circuit design.
  • Long Lifespan: Robust design and construction ensure long and reliable operation.

Technical Specifications:

The MUR620T has a maximum repetitive peak reverse voltage (VRRM) of 200V and a maximum average forward rectified current (IF(AV)) of 6A. The typical reverse recovery time (trr) is around 35ns, making it suitable for high-frequency applications. The forward voltage drop (VF) is typically around 0.95V at 3A. It is typically available in a TO-220 package.

This fast recovery rectifier is ideal for applications where high efficiency, reliability, and fast switching speeds are critical. Its robust design and performance characteristics make it a popular choice in a wide range of power electronic systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess