EN
  • EN
  • DE

NE592H

Part No NE592H
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019436-NE592H
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE592H CAD Model

Description

The NE592H is a monolithic, two-stage differential video amplifier designed for use in high-frequency applications. Manufactured originally by Signetics and now by Freescale Semiconductor (NXP), it is known for its high gain, wide bandwidth, and adjustable gain control.

Applications

  • Video Amplifiers: Used in video signal amplification circuits for televisions, monitors, and other video equipment.
  • RF Amplifiers: Employed in radio frequency amplification stages.
  • Instrumentation Amplifiers: Utilized in precision measurement equipment.
  • Pulse Amplifiers: Used to amplify short-duration pulses.
  • High-Speed Comparators: Implemented in comparator circuits for signal detection and thresholding.

Features

  • High Gain: Provides a large voltage gain, typically up to 400.
  • Wide Bandwidth: Offers a wide frequency response, typically up to 120 MHz.
  • Adjustable Gain: Allows for external adjustment of the amplifier gain.
  • Differential Inputs and Outputs: Provides differential input and output capability for improved noise immunity.
  • Low Noise: Exhibits low noise characteristics for sensitive signal amplification.
  • DC Coupling: Supports DC-coupled amplification for direct current signals.

Benefits

  • Improved Signal Quality: Enhances the clarity and strength of video and other high-frequency signals.
  • Versatile Application: Suitable for a wide range of amplification needs.
  • Flexible Gain Control: Allows for precise adjustment of the amplification level.
  • Enhanced Noise Immunity: Reduces the impact of noise on the amplified signal.
  • Easy to Use: Simplified circuit design due to its monolithic construction.

Additional Details

The NE592H typically requires a dual power supply voltage of ±6V. It is usually packaged in an 8-pin DIP (Dual In-line Package). The amplifier's gain can be adjusted by varying the external resistor values. It is commonly used with feedback networks to achieve desired performance characteristics. Consult the datasheet for detailed specifications and application circuits. This part may be obsolete, but datasheets are widely available.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6553 $57.9355
90+ $1.3583 $122.2470
135+ $1.3159 $177.6465
185+ $1.2734 $235.5790
235+ $1.2310 $289.2850
315+ $1.1036 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess