The RM04JTN680 is a thick film chip resistor manufactured by TA-I Technology. This resistor is designed for general purpose applications in electronic circuits, providing a stable and reliable resistance value. Its small size and robust construction make it suitable for a wide range of devices.
Applications:
- Consumer electronics
- Industrial equipment
- Automotive electronics
- Power supplies
- LED lighting
- Telecommunications equipment
Features:
- 0402 chip size (1.0mm x 0.5mm)
- 68 Ohm resistance
- 5% tolerance
- Thick film construction
- Surface mount technology (SMT)
- RoHS compliant
Benefits:
- Small size for high-density circuits
- Stable resistance value
- Reliable performance
- Easy to solder
- Cost-effective
- Environmentally friendly (RoHS compliant)
Additional Details:
The RM04JTN680 resistor is manufactured using thick film technology, which involves depositing a resistive material onto a ceramic substrate. This process results in a resistor with good stability and reliability. The resistor is designed for surface mount technology (SMT), which allows for automated assembly and high-density circuit layouts. The 0402 chip size is a compact form factor, making it suitable for applications where space is limited. The 5% tolerance indicates the acceptable range of variation in the resistance value. The resistor is RoHS compliant, meaning that it meets the requirements of the Restriction of Hazardous Substances directive, which restricts the use of certain hazardous materials in electronic equipment.