EN
  • EN
  • DE

PC961CBFA

Part No PC961CBFA
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006837-PC961CBFA
Categories OEM Parts(O-R)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC961CBFA CAD Model

Description

The PC961CBFA is a specific variant of the PC961 family of I/O expanders manufactured by NXP Semiconductors (formerly Freescale). These expanders are designed to provide additional general-purpose input/output (GPIO) pins for microcontrollers and microprocessors, especially when the available GPIOs on the main processor are insufficient. The device communicates via an I2C interface, making it easy to integrate into existing systems.

Applications:

  • Embedded Systems: Expanding the number of available I/O pins on microcontrollers in embedded applications.
  • Industrial Control: Providing additional control and monitoring points in industrial automation systems.
  • Consumer Electronics: Increasing the number of I/O ports for user interface elements (buttons, LEDs, etc.) in consumer devices.
  • Medical Devices: Enabling more sensors and actuators to be connected to medical instruments.
  • Automotive Applications: Expanding the I/O capabilities of automotive control units (ECUs).

Features:

  • I2C Interface: Communicates with the host microcontroller via the standard I2C serial interface.
  • Multiple GPIO Pins: Provides a significant number of additional GPIO pins (typically 8 or more).
  • Interrupt Output: Features an interrupt output pin that can be configured to signal the host microcontroller when an input changes state.
  • Configurable I/O Direction: Each GPIO pin can be individually configured as either an input or an output.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.

Benefits:

  • Expanded I/O Capability: Increases the number of available GPIO pins without requiring a more complex microcontroller.
  • Simplified System Design: Simplifies system design by providing a standardized interface for expanding I/O.
  • Reduced Board Space: Allows for more compact designs by reducing the need for discrete logic components.
  • Interrupt Handling: Interrupt output simplifies the detection of input changes.
  • Flexibility: Configurable I/O direction provides flexibility in system design.

Additional Details:

The PC961CBFA's specific features and specifications, such as the exact number of GPIO pins, the I2C address, and the operating voltage range, can be found in the device's datasheet. It is important to consult the datasheet for detailed information and application recommendations. The device is typically available in surface-mount packages. Pull-up resistors may be required on the I2C bus lines for proper operation.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess