EN
  • EN
  • DE

Z0860108PSC

Part No Z0860108PSC
Manufacturer Zilog
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilog
Win Source Part Number 411983-Z0860108PSC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z0860108PSC CAD Model

Description

The Zilog Z0860108PSC is a member of the Z8 single-chip microcontroller family, designed for a wide range of embedded control applications. It combines a central processing unit (CPU), memory, and input/output (I/O) peripherals on a single integrated circuit.

Applications

  • Consumer Electronics: Used in remote controls, toys, and small appliances.
  • Industrial Control: Integrated into industrial automation systems, motor control, and sensor monitoring.
  • Security Systems: Employed in alarm systems, access control, and surveillance equipment.
  • Automotive Electronics: Utilized in automotive control systems, such as dashboard displays and engine management.

Features

  • 8-bit CPU: Features an efficient 8-bit central processing unit for executing instructions.
  • On-Chip Memory: Includes internal RAM and ROM or EPROM for program and data storage.
  • I/O Ports: Provides multiple programmable input/output ports for interfacing with external devices.
  • Timers/Counters: Equipped with timers and counters for timing and event counting applications.
  • Interrupt Handling: Supports multiple interrupt sources for responsive real-time control.
  • UART: Includes a Universal Asynchronous Receiver/Transmitter (UART) for serial communication.

Benefits

  • Integrated Solution: Combines CPU, memory, and I/O peripherals on a single chip, reducing system size and cost.
  • Versatile Functionality: Offers a wide range of features for diverse embedded control applications.
  • Easy to Program: Simplifies software development with a straightforward instruction set and development tools.
  • Low Power Consumption: Reduces energy requirements, extending battery life in portable devices.
  • Reliable Performance: Ensures stable and consistent operation in various environmental conditions.

Additional Details

The Z0860108PSC typically operates with a supply voltage of 5V and comes in a DIP (Dual In-line Package). Its on-chip memory allows for standalone operation without the need for external memory components, further reducing system complexity and cost. The microcontroller's programmable I/O ports can be configured for various functions, such as digital input, digital output, and analog input (with an integrated ADC). The device's interrupt handling capabilities enable real-time response to external events, making it suitable for time-critical applications. The UART provides a convenient interface for serial communication with other devices or systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess