EN
  • EN
  • DE

PPC5777M2K0MVU8B

Part No PPC5777M2K0MVU8B
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834125-PPC5777M2K0MVU8B
Ultra Librarian 3D Model Ultra Librarian PPC5777M2K0MVU8B CAD Model

Description

The PPC5777M2K0MVU8B is a high-performance 32-bit Power Architecture microcontroller from NXP Semiconductors (formerly Freescale). It is designed for safety-critical automotive and industrial applications, offering advanced features for functional safety, security, and real-time performance. This microcontroller is part of the MPC57xx family, known for its compliance with stringent safety standards.

Applications

  • Automotive engine management systems
  • Automotive transmission control systems
  • Electric power steering (EPS)
  • Anti-lock braking systems (ABS)
  • Advanced driver-assistance systems (ADAS)
  • Industrial safety controllers
  • Robotics

Features

  • Triple e200z7 Power Architecture cores: Provides high performance and redundancy for safety-critical applications.
  • Clock speed: Operates at up to 300 MHz, enabling fast and deterministic real-time processing.
  • Memory: Includes ECC protected Flash memory and RAM for data integrity.
  • Hardware security module (HSM): Provides secure key storage, cryptographic acceleration, and intrusion detection.
  • Ethernet, CAN FD, LIN, SPI, and UART interfaces: Enables versatile communication with various peripherals and networks.
  • Analog-to-digital converters (ADCs) and digital-to-analog converters (DACs): Allow for precise analog signal acquisition and generation.
  • Functional safety features: Complies with ISO 26262 ASIL-D safety standard for automotive applications.

Benefits

  • High performance: Multiple cores and high clock speed allow for complex real-time control algorithms.
  • Functional safety: Built-in safety mechanisms and compliance with ISO 26262 ensure safe operation in critical applications.
  • Security: Hardware security module protects against unauthorized access and tampering.
  • Versatile communication: Comprehensive set of communication interfaces enables seamless integration with other systems.
  • Data integrity: ECC protected memory ensures reliable data storage and processing.

Technical Specifications

The PPC5777M2K0MVU8B typically includes:

  • Cores: Triple e200z7 Power Architecture
  • Frequency: Up to 300 MHz
  • Flash Memory: Up to 8 MB with ECC
  • RAM: Up to 768 KB with ECC
  • Communication Interfaces: Ethernet, CAN FD, LIN, SPI, UART
  • ADCs: Multiple 12-bit ADCs
  • DACs: Multiple 10-bit DACs
  • Operating Voltage: Typically 3.3V, 5V
  • Package: BGA (Ball Grid Array)

This microcontroller is a robust and reliable solution for advanced automotive and industrial applications that demand high performance, safety, and security.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess