EN
  • EN
  • DE

SPC5602DVLH3

Part No SPC5602DVLH3
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838497-SPC5602DVLH3
Ultra Librarian 3D Model Ultra Librarian SPC5602DVLH3 CAD Model

Description

The SPC5602DVLH3 is a 32-bit Power Architecture® Microcontroller from NXP Semiconductors (formerly Freescale). It is designed for automotive and industrial applications requiring high performance, safety, and reliability. This microcontroller offers a balance of processing power, memory, and peripherals to meet the demands of embedded control systems.

Applications:

  • Automotive body control modules: Manages functions such as lighting, door locks, and window controls.
  • Industrial motor control: Controls the speed and torque of electric motors in industrial equipment.
  • Automotive gateway controllers: Facilitates communication between different networks within a vehicle.
  • Power steering systems: Provides control and assistance in vehicle steering systems.
  • Engine management systems: Manages various aspects of engine operation for optimal performance and emissions.

Features:

  • 32-bit Power Architecture® CPU core: Provides high processing performance.
  • On-chip Flash memory: Stores program code and data.
  • On-chip SRAM memory: Provides fast access memory for data processing.
  • Multiple communication interfaces: Includes CAN, LIN, SPI, and UART for connectivity.
  • Analog-to-digital converters (ADCs): Converts analog signals to digital data for sensor inputs.
  • Timers and PWM channels: Generates timing signals for control applications.
  • Safety features: Includes memory protection and error detection mechanisms.

Benefits:

  • High performance: Enables complex control algorithms and real-time processing.
  • Flexible connectivity: Supports various communication protocols for seamless integration.
  • Enhanced safety: Ensures reliable operation in critical applications.
  • Reduced system cost: Integrates multiple functions into a single chip.
  • Improved power efficiency: Optimizes power consumption for extended battery life or reduced energy costs.

Additional Details:

The SPC5602DVLH3 operates at a frequency of up to 64 MHz. It features multiple channels of CAN, LIN, SPI and UART communication interfaces. The on-chip flash memory size is typically 128KB. It is available in a LQFP package suitable for surface mounting. This microcontroller is designed to meet the stringent requirements of automotive and industrial applications, offering a combination of performance, safety, and connectivity. Its robust design and comprehensive feature set make it a versatile choice for embedded control systems.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7919 $75.1676
8+ $15.4193 $123.3544
12+ $14.9376 $179.2512
16+ $14.4560 $231.2960
21+ $13.9732 $293.4372
28+ $12.5283 $350.7924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess