EN
  • EN
  • DE

PPC8220IVR

Part No PPC8220IVR
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085870-PPC8220IVR
Categories OEM Parts(O-R)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC8220IVR CAD Model

Description

The PPC8220IVR, manufactured by Freescale Semiconductor (now NXP), is a PowerQUICC II Pro processor. This highly integrated communication processor is designed for a wide range of networking and telecommunications applications, offering significant processing power and a rich set of peripherals.

Applications

  • Networking equipment such as routers and switches
  • Wireless base stations
  • Industrial control systems
  • Storage area networks (SANs)
  • Telecommunications infrastructure

Features

  • PowerPC core: Based on the e300 PowerPC core, delivering high performance and efficiency.
  • Integrated peripherals: Includes Ethernet controllers, UARTs, I2C, SPI, and other essential interfaces.
  • Memory controller: Supports various memory types, including DDR and SDRAM, for flexible memory configurations.
  • Security features: Incorporates hardware-based security functions for secure communication and data protection.
  • Flexible clocking options: Offers multiple clocking options to optimize power consumption and performance.

Benefits

  • High performance: The PowerPC core provides ample processing power for demanding networking tasks.
  • Reduced system cost: Integrated peripherals minimize the need for external components, lowering overall system cost.
  • Simplified design: The comprehensive feature set simplifies hardware and software development.
  • Enhanced security: Hardware-based security features protect against unauthorized access and data breaches.
  • Lower power consumption: Optimized for low power operation, making it suitable for battery-powered applications.

Additional Details

The PPC8220IVR typically operates at clock speeds ranging from 266 MHz to 450 MHz. It supports various memory interfaces including DDR, SDRAM and Flash memory. The integrated Ethernet controllers support 10/100 Mbps speeds. The processor is designed to work in a wide temperature range, making it suitable for industrial and harsh environments.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess