EN
  • EN
  • DE

PRF6S9130HS

Part No PRF6S9130HS
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 280437-PRF6S9130HS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PRF6S9130HS CAD Model

Description

The PRF6S9130HS is a 915 MHz, 30 W LDMOS power transistor designed for ISM applications. This transistor from NXP Semiconductors offers high efficiency and ruggedness, making it suitable for demanding industrial and scientific applications.

Applications:

  • Industrial heating and drying equipment
  • Radio frequency (RF) lighting
  • Plasma generators
  • 915 MHz ISM band applications
  • RF energy applications

Features:

  • Designed for 915 MHz ISM band
  • 30 W output power capability
  • High efficiency operation
  • High ruggedness
  • Capable of handling high VSWR
  • LDMOS technology for reliable performance
  • RoHS compliant

Benefits:

  • Efficient power amplification in ISM applications
  • Reduced energy consumption due to high efficiency
  • Reliable performance in harsh industrial environments
  • Long lifespan due to rugged design
  • Simplified system design with standardized packaging
  • Meets environmental regulations with RoHS compliance

Additional Details:

The PRF6S9130HS uses advanced LDMOS technology to deliver high power gain and efficiency at 915 MHz. It is designed to withstand high voltage standing wave ratios (VSWR), making it suitable for applications where the load impedance may vary. The device is typically supplied in a flanged ceramic package to facilitate heat dissipation. It requires proper heatsinking to maintain reliable operation and meet its specified performance characteristics. This device is ideal for applications where efficiency, reliability, and ruggedness are critical design considerations.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess