EN
  • EN
  • DE

NCP5218MNR2G

Part No NCP5218MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DDR PWR CTLR 2IN2 NTBK 22-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, DDR
Voltage - Input 4.5 V to 24 V
Number of Outputs 2
Output Voltage Adjustable
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 22-DFN (6x5)
Win Source Part Number 209097-NCP5218MNR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5218MNR2G CAD Model

Description

ON Semiconductor NCP5218MNR2G Dual-Phase Controller

The NCP5218MNR2G from ON Semiconductor is a high-performance, dual-phase controller designed to meet the rigorous power regulation requirements of modern microprocessors and graphics processors. This advanced controller is engineered to provide precise voltage regulation, optimal efficiency, and improved system stability, making it an ideal solution for computing and gaming applications where reliable power delivery is crucial.

Key Features

  • Dual-Phase Operation: The NCP5218MNR2G operates in a dual-phase mode, which allows for better load distribution and improved thermal performance, leading to enhanced system reliability.
  • High Efficiency: With its integrated drivers and MOSFETs, this controller optimizes power conversion efficiency, reducing heat generation and energy consumption.
  • Precision Voltage Regulation: The device offers precise control over output voltage, ensuring stable power delivery to sensitive components even under varying load conditions.
  • Adaptive Voltage Positioning (AVP): AVP technology helps to minimize system power dissipation and improve transient response, adapting to changes in processor load quickly and efficiently.
  • Programmable Switching Frequency: The NCP5218MNR2G allows for programmable switching frequency, giving designers the flexibility to optimize the controller for specific application requirements.
  • I2C Compatible Interface: An I2C interface enables system-level communication for advanced control and monitoring of the power supply.

Applications

The versatility and robustness of the NCP5218MNR2G make it suitable for a wide range of applications, including but not limited to:

  • Notebook Computers
  • Desktop PCs
  • Graphics Cards
  • Netbooks and Ultrabooks
  • Embedded Systems

Product Summary

The ON Semiconductor NCP5218MNR2G stands out as a high-efficiency, dual-phase controller that addresses the needs of contemporary high-performance computing devices. Its adaptive capabilities, coupled with precision voltage regulation, ensure that it provides the power and performance required for demanding applications. Whether it's for a gaming rig, a workstation, or an embedded system, the NCP5218MNR2G is designed to deliver optimal power management with reliability and efficiency.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5790 $63.1600
90+ $1.2957 $116.6130
140+ $1.2552 $175.7280
195+ $1.2148 $236.8860
250+ $1.1742 $293.5500
330+ $1.0527 $347.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess