EN
  • EN
  • DE

XPC857TZP50

Part No XPC857TZP50
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410395-XPC857TZP50
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC857TZP50 CAD Model

Description

The XPC857TZP50 is a PowerQUICC processor from NXP Semiconductors (formerly Freescale). It's a highly integrated communication processor based on the Power Architecture™ core. This processor is designed for a variety of embedded applications, particularly those requiring networking and communication capabilities.

Applications

  • Networking equipment (routers, switches, hubs)
  • Industrial control systems
  • Telecommunications infrastructure
  • Embedded systems with communication requirements
  • Wireless access points

Features

  • Power Architecture™ core: Provides a robust and efficient processing platform.
  • Integrated peripherals: Includes Ethernet controllers, serial interfaces, and other communication interfaces.
  • DDR memory controller: Supports high-speed DDR memory for improved performance.
  • Security features: May include encryption and security protocols for secure communication.
  • Low power consumption: Designed for energy-efficient operation.

Benefits

  • High performance: Enables efficient processing of networking and communication tasks.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Improved reliability: Robust design ensures reliable operation in demanding environments.
  • Enhanced security: Security features protect against unauthorized access and data breaches.
  • Faster time to market: Comprehensive development tools and support accelerate product development.

Additional Details

The XPC857TZP50 operates at a frequency of 50 MHz. It incorporates a memory controller, which supports DDR SDRAM. Its integrated communication interfaces generally include Ethernet MACs, UARTs, and other serial communication ports. It's often used in applications requiring real-time processing and networking capabilities. The specific package type and temperature range can vary depending on the exact part number suffix. Refer to the official NXP datasheet for precise specifications, pinouts, and operational characteristics.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $1.6320
ON Semiconductor
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess