The Mitsumi PST8229UL is a voltage detector IC designed for use in a variety of electronic applications. This device offers precise voltage detection and reset functionality, contributing to the stability and reliability of the systems in which it is implemented. It features a small package size making it suitable for compact designs.
Applications
- Microcontroller reset circuits
- Power management systems
- Voltage monitoring in battery-powered devices
- Over-voltage protection circuits
- System monitoring in industrial equipment
Features
- High-precision voltage detection
- Low operating current
- Small surface mount package
- Built-in hysteresis
- Wide operating temperature range
Benefits
- Improved system stability: The precise voltage detection ensures that the system resets properly under voltage fluctuations.
- Reduced power consumption: The low operating current extends battery life in portable devices.
- Compact design: The small package size allows for integration into space-constrained applications.
- Enhanced noise immunity: Built-in hysteresis prevents false resets due to noise.
- Reliable operation: The wide operating temperature range ensures stable performance in various environments.
The PST8229UL provides a cost-effective solution for voltage monitoring and reset functions. Its low power consumption and high accuracy make it a suitable choice for battery-powered applications. The built-in hysteresis enhances the reliability of the reset function by preventing oscillations near the threshold voltage. This device is available in a small surface mount package, which reduces the board space required for implementation. Key specs include a precise detection voltage and a low supply current. Its primary function is to monitor the power supply voltage and generate a reset signal when the voltage drops below a specified threshold. This ensures that the system starts up or restarts in a controlled manner, preventing data corruption and system malfunctions.