EN
  • EN
  • DE

S912XDP512J1MAG

Part No S912XDP512J1MAG
Manufacturer Freescale Semiconductor - NXP
Description Covers, S12XD, S12XB & S12XA Families
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1245914-S912XDP512J1MAG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S912XDP512J1MAG CAD Model

Description

The Freescale (now NXP) S912XDP512J1MAG is a 16-bit microcontroller from the HCS12X family. This microcontroller is designed for automotive and industrial applications that require robust performance, safety features, and a variety of communication interfaces. It offers a balance of computational power, memory, and peripherals, making it suitable for a wide range of embedded control tasks.

Applications

  • Automotive Control: Used in automotive systems, such as engine control, transmission control, and body control modules.
  • Industrial Control: Implemented in industrial control systems for motor control, process automation, and robotics.
  • Medical Devices: Employed in medical equipment for monitoring and control functions.
  • Power Management: Utilized in power management systems for controlling and monitoring power distribution.

Features

  • HCS12X CPU Core: Based on the enhanced HCS12X CPU core for improved performance.
  • Flash Memory: Includes 512KB of on-chip flash memory for program storage.
  • RAM: Features integrated RAM for data storage.
  • CAN Interface: Offers multiple CAN interfaces for automotive and industrial networking.
  • SCI/UART: Provides serial communication interfaces for connecting to other devices.
  • SPI: Includes serial peripheral interface for communication with peripherals.
  • ADC: Features analog-to-digital converters for sensor interfacing.
  • PWM: Offers pulse-width modulation channels for motor control and other applications.

Benefits

  • Enhanced Performance: Provides improved processing power for demanding applications.
  • Safety Features: Incorporates safety mechanisms to ensure reliable operation.
  • Robust Communication: Supports various communication protocols for seamless integration with other devices.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design.
  • Scalability: Offers a range of memory and peripheral options for different application requirements.

Additional Details

The S912XDP512J1MAG operates at a clock frequency of up to 40 MHz and includes a variety of analog and digital peripherals. It is designed to meet automotive industry standards for reliability and safety. The microcontroller also features a memory protection unit (MPU) to enhance system security. For detailed specifications, including memory organization, peripheral details, and operating characteristics, refer to the official NXP datasheet or related technical documentation. The HCS12X family provides a robust and reliable platform for developing embedded control systems in a variety of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess