EN
  • EN
  • DE

S9S08DN32F1CLH

Part No S9S08DN32F1CLH
Manufacturer Freescale Semiconductor - NXP
Description Low-power 32-bit microcontroller with LQFP64 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case LQFP64
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 726726-S9S08DN32F1CLH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S08DN32F1CLH CAD Model

Description

The S9S08DN32F1CLH is a 32-bit microcontroller unit (MCU) from Freescale Semiconductor - NXP. It is based on the S08DN core and features a 32MHz clock speed, 32KB of flash memory, and 4KB of SRAM. The S9S08DN32F1CLH is a popular choice for a wide range of applications, including automotive, industrial, and consumer electronics.

Features

  • S08DN core with 32MHz clock speed
  • 32KB of flash memory
  • 4KB of SRAM
  • 16-bit timer/counters
  • 8-bit PWM channels
  • 10-bit A/D converter
  • CAN 2.0B interface
  • I2C interface
  • SPI interface
  • UART interface
  • Low-voltage operation (down to 1.8V)
  • Wide temperature range (-40°C to 85°C)

Applications

The S9S08DN32F1CLH is a versatile MCU that can be used in a wide range of applications, including:

  • Automotive: engine control, transmission control, ABS, airbags, etc.
  • Industrial: motor control, robotics, PLCs, etc.
  • Consumer electronics: digital cameras, printers, TVs, etc.

Benefits

The S9S08DN32F1CLH offers a number of benefits over other MCUs, including:

  • High performance and low power consumption
  • Wide range of features and peripherals
  • Low cost and easy availability
  • Support from a large community of developers

Conclusion

The S9S08DN32F1CLH is a powerful and versatile MCU that is well-suited for a wide range of applications. It offers a good balance of performance, features, cost, and availability.

Additional Information

The S9S08DN32F1CLH is available in a variety of package options, including LQFP48, QFN48, and TSSOP48. It is also available in a variety of temperature grades, including commercial (-40°C to 85°C), industrial (-40°C to 105°C), and automotive (-40°C to 125°C).

Freescale Semiconductor - NXP provides a variety of development tools for the S9S08DN32F1CLH, including an evaluation board, compiler, debugger, and RTOS. There is also a large community of developers who support the S9S08DN32F1CLH, and there are many resources available online, such as tutorials, code examples, and forums.

Example Applications

Here are a few examples of applications that can be implemented using the S9S08DN32F1CLH:

  • Automotive: A simple engine control system can be implemented using the S9S08DN32F1CLH to monitor and control the engine's speed, temperature, and other parameters.
  • Industrial: A motor control system can be implemented using the S9S08DN32F1CLH to control the speed and direction of a motor.
  • Consumer electronics: A digital camera can be implemented using the S9S08DN32F1CLH to control the camera's sensor, lens, and other components.

The S9S08DN32F1CLH is a powerful and versatile MCU that can be used to implement a wide range of applications. It is a good choice for engineers who are looking for a low-cost and easy-to-use MCU with a wide range of features and peripherals.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0349 $66.2094
13+ $9.0540 $117.7020
20+ $8.7711 $175.4220
28+ $8.4881 $237.6668
36+ $8.2051 $295.3836
48+ $7.3562 $353.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess