EN
  • EN
  • DE

LM22676MR-5.0

Part No LM22676MR-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SWITCHING REGULATOR, VOLTAGE-MOD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 5V
Current - Output 3A
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO PowerPad
Base Product Number LM22676
Standard Package 11 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 614456-LM22676MR-5.0
Ultra Librarian 3D Model Ultra Librarian LM22676MR-5.0 CAD Model

Description

The LM22676MR-5.0 is a highly efficient, monolithic switching voltage regulator designed by Texas Instruments. This component boasts a step-down (buck) regulator configuration that delivers a fixed output voltage of 5.0V from a higher input voltage, with an impressive output current capability of up to 3A. The LM22676MR-5.0 is part of the LM22676 series, well-known for their reliability and performance in a wide range of applications.

Key Features:

  • Output Voltage: Fixed 5.0V with high accuracy.
  • Output Current: Capable of delivering up to 3A, suitable for a variety of applications.
  • Efficiency: High conversion efficiency, which can reach up to 95%, depending on operating conditions.
  • Operating Frequency: Adjustable from 50 kHz to 1 MHz or fixed 500 kHz.
  • Thermal Performance: Enhanced thermal performance with an operating temperature range from -40°C to +125°C.
  • Protection Features: Includes thermal shutdown, current limit, and under-voltage lockout (UVLO) for improved safety and reliability.
  • Package: Available in an MSOP-10 (PowerPAD™) package, which aids in efficient heat dissipation and space-saving on the PCB.

Applications:

The LM22676MR-5.0 is suitable for a diverse array of applications, including but not limited to:

  • Industrial power systems
  • Automotive electronics
  • Telecommunications equipment
  • Networking and data communication devices
  • Point-of-load power supplies

Quality and Support:

Texas Instruments is renowned for its commitment to quality and customer support. The LM22676MR-5.0, like all TI products, is supported by comprehensive technical documentation, including datasheets, application notes, and design tools. This ensures that engineers can efficiently implement the regulator into their designs with confidence, backed by TI's expertise and resources.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1617 $52.2765
95+ $1.0882 $103.3790
145+ $1.0515 $152.4675
205+ $0.9779 $200.4695
270+ $0.9412 $254.1240
335+ $0.9044 $302.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,560 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess