EN
  • EN
  • DE

S9S08QD2VSC

Part No S9S08QD2VSC
Manufacturer Freescale Semiconductor - NXP
Description 8-Bit HCS08 Central Processor Unit (CPU)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1245954-S9S08QD2VSC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9S08QD2VSC CAD Model

Description

The S9S08QD2VSC is an 8-bit microcontroller (MCU) from NXP Semiconductors (formerly Freescale). It belongs to the S08 family and is designed for a variety of embedded control applications. This MCU offers a balance of performance, low power consumption, and integrated peripherals, making it suitable for cost-sensitive and space-constrained designs.

Applications

  • Motor control
  • Appliance control
  • Industrial control
  • Consumer electronics
  • Automotive applications (e.g., body control)

Features

  • 8-bit S08 core
  • 2KB Flash memory
  • 128 bytes RAM
  • Internal clock generator
  • Analog-to-digital converter (ADC)
  • Serial communication interfaces (SCI)
  • Timer/PWM channels
  • Low-voltage inhibit (LVI)
  • Low power modes

Benefits

  • Cost-effective solution for embedded control
  • Low power consumption extends battery life in portable applications
  • Integrated peripherals reduce external component count and board space
  • Flexible timer/PWM channels enable precise motor control
  • Robust design with low-voltage inhibit for reliable operation

Additional Details

The S9S08QD2VSC operates at a clock frequency of up to 20 MHz. It features an 8-channel, 10-bit ADC for analog signal acquisition. The SCI modules support asynchronous communication. The timer/PWM modules provide flexible timing and pulse-width modulation capabilities. The MCU is available in a SOIC package. It supports in-circuit programming and debugging. The low-voltage inhibit (LVI) protects the device from operating under voltage conditions. Its low-power modes enable efficient power management. The S9S08QD2VSC is a versatile microcontroller suitable for a broad range of embedded control applications where cost and power consumption are key considerations.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3980 $57.7660
42+ $2.7882 $117.1044
65+ $2.7015 $175.5975
89+ $2.6138 $232.6282
115+ $2.5271 $290.6165
153+ $2.2661 $346.7133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,620 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess